The 381LX153M016J032 is a 15,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a ±20% tolerance, designed for high ripple current applications in power supplies and motor drives. It has a 25 mm diameter and 35 mm length, with two 6.3 mm snap-in pins. The capacitor is rated for operation from -40 °C to +105 °C and meets a 3000-hour endurance life test at full load and 105 °C. Its maximum ESR is 0.080 ohms at 120 Hz and 0.064 ohms at 20 kHz, with a ripple current rating of 3.20 A at 105 °C. The case uses PVC insulation, and the terminal configuration includes two pins for snap-in mounting.
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 15000µF 16V
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M016J032 | 338-2723-ND | 2002-381LX153M016J032 | 381LX153M016J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |