The 381LX123M035A022 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 12,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 30 mm length, with 2-pin snap-in terminals. The capacitor is rated for a temperature range of -40 °C to +105 °C and meets a 3000-hour endurance life test at 105 °C under full load. Its maximum ESR is 0.033 ohms at +25 °C and 0.025 ohms at 20 kHz, with a ripple current rating of 3.50 A at 120 Hz and 4.00 A at 105 °C. The case is insulated with PET material.
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 12000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX123M035A022 | 338-2293-ND | 381LX123M035A022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |