The 381LX123M025A012 is a 12,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 35 mm diameter and 25 mm length, designed for high ripple current applications in power supplies and motor drives. It features a 2-pin configuration, ±20% capacitance tolerance, and operates from -40°C to +105°C. The part has a maximum ESR of 0.044 ohms at +25°C and a ripple current rating of 3.20 A at 120 Hz and 3.70 A at 105°C. It meets a 3000-hour endurance life test at rated voltage and temperature, with leakages and impedance within specified limits. The casing uses PET insulation for date codes after December 2019, with 4.0 mm pin length due to the "A" suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX123M025A012 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |