The 381LX103M035J452 is a 10,000 µF, 35 Vdc aluminum electrolytic snap-in capacitor with a 25 mm diameter and 45 mm length, designed for high ripple current applications in power supplies and motor drives. It operates within a temperature range of -40 °C to +105 °C, has a capacitance tolerance of ±20%, and meets a 3000-hour endurance life test at 105 °C under full load. The part features two pins with a 6.3 mm pin length and is insulated with PET material. Its maximum ESR at 120 Hz is 0.030 ohms and at 20 kHz is 0.022 ohms, supporting a rated ripple current of 3.70 A at 105 °C. This part is a member of the 381LX series, which offers extended life and high ripple current capability compared to the 380L/LX series.
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 10000µF 35V
CAP ALUM 10000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX103M035J452 | 338-2512-ND | 2002-381LX103M035J452 | 381LX103M035J452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |