Cornell Dubilier Aluminum Electrolytic Capacitors 381LR560M450H012

Description
105 °C Highest Ripple, Snap-In Aluminum 56µF 450V
Request a Quote Datasheet
Description
105 °C Highest Ripple, Snap-In Aluminum 56µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-381LR560M450H012 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LR560M450H012
Aluminum Electrolytic Capacitors 2002-381LR560M450H012
105 °C Highest Ripple, Snap-In Aluminum 56µF 450V

105 °C Highest Ripple, Snap-In Aluminum 56µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3816-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3816-ND
Aluminum Electrolytic Capacitors 338-3816-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.55Ohm @ 120Hz 3000 Hrs @ 105°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.55Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LR560M450H012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
381LR560M450H012
Capacitors - Aluminum Electrolytic Capacitors 381LR560M450H012
CAP ALUM 56UF 20% 450V SNAP

CAP ALUM 56UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-381LR560M450H012 338-3816-ND 381LR560M450H012
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details