The 381LQ822M025H022 is a snap-in aluminum electrolytic capacitor with a capacitance of 8200 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with two 4.0 mm snap-in pins. At 120 Hz and +25°C, the maximum ESR is 0.071 ohms, and the ripple current rating is 2.70 A. The operating temperature range is from -40 °C to +105 °C for voltages up to 315 Vdc. The capacitor meets an endurance life test of 2000 hours at 105 °C under full load, with limits on capacitance change, ESR, and leakage current. It is designed for high ripple current applications and features a compact case size compared to the 381LX series.
Compact, High Ripple, Snap-In Aluminum 8200µF 25V
CAP ALUM 8200UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ822M025H022 | 2002-381LQ822M025H022 | 381LQ822M025H022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF |
| Capacitance Tolerance | 20 (+/- %) |