The 381LQ682M025H022 is a snap-in aluminum electrolytic capacitor with a capacitance of 6800 µF, a voltage rating of 25 Vdc, and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with 6.3 mm pin length. At +25°C, the maximum ESR is 0.085 Ω at 120 Hz and 0.064 Ω at 20 kHz, with a ripple current rating of 2.40 A at 120 Hz and 2.76 A at 20 kHz. The operating temperature range is -40 °C to +105 °C for voltages up to 315 Vdc. Endurance life is rated at 2000 hours at full load and 105 °C with maximum Δ Capacitance of ±20% and ESR twice the limit.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Compact, High Ripple, Snap-In Aluminum 6800µF 25V
CAP ALUM 6800UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ682M025H022 | 381LQ682M025H022 | 2002-381LQ682M025H022 | 381LQ682M025H022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |