The 381LQ563M016A452 is a snap-in aluminum electrolytic capacitor with a capacitance of 56,000 µF, a rated voltage of 16 Vdc, and a case size of 35 mm in diameter by 45 mm in length. It has a capacitance tolerance of ±20%, a maximum ESR of 0.020 Ω at 120 Hz, and a ripple current rating of 6.00 A at 105 °C. The operating temperature range is -25 °C to +105 °C. The part features a 2-pin snap-in terminal style with 6.3 mm pin length, as indicated by the 'A452' suffix. Endurance life is rated for 2000 hours at full load and 105 °C. Its impedance ratio at low temperatures is ≤ 8 from -20 °C to +25 °C. The capacitor meets the endurance and shelf life test requirements specified for the 381LQ series, including Δ capacitance ≤ ±20% and ESR ≤ 200% of limit after testing.
Compact, High Ripple, Snap-In Aluminum 56000µF 16V
CAP ALUM 56000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ563M016A452 | 2002-381LQ563M016A452 | 381LQ563M016A452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 56000 microF | 56000 microF | 56000 microF |
| Capacitance Tolerance | 20 (+/- %) |