The 381LQ473M010K032 is a 47,000 µF, 10 Vdc snap-in aluminum electrolytic capacitor with ±20% tolerance, designed for high ripple current applications. It measures 30 mm in diameter and 35 mm in length, with a maximum ESR of 0.024 Ω at 120 Hz and 0.022 Ω at 20 kHz, and a rated ripple current of 5.40 A at 105 °C. The component operates within a temperature range of -40 °C to +105 °C and meets an endurance life test of 2000 hours at full load and 105 °C. It uses a PVC insulating sleeve and features a 6.3 mm pin length.
Compact, High Ripple, Snap-In Aluminum 47000µF 10V
CAP ALUM 47000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ473M010K032 | 2002-381LQ473M010K032 | 381LQ473M010K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) |