The 381LQ472M035H012 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 4700 µF and ±20% tolerance. It has a diameter of 22 mm and a height of 25 mm, with 4.0 mm pin length and a PVC insulated case. At +25°C, its maximum ESR is 0.106 Ω at 120 Hz and 0.079 Ω at 20 kHz, with a ripple current rating of 2.20 A at 120 Hz and 2.53 A at 20 kHz. The operating temperature range is -40 °C to +105 °C, and it meets a 2000-hour endurance test at 105 °C under full load with no more than ±20% capacitance change and 200% of the ESR limit. The part is designed for high ripple current applications and is 23% smaller than comparable Type 381LX capacitors.
Compact, High Ripple, Snap-In Aluminum 4700µF 35V
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106mOhm @ 120Hz 2000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4700UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ472M035H012 | 2002-381LQ472M035H012 | 381LQ472M035H012-ND | 381LQ472M035H012 | 381LQ472M035H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |