The 381LQ333M035A052 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a nominal size of 35 mm in diameter and 50 mm in length, with 2 pins of 6.3 mm length. At +25°C, the maximum ESR is 0.015 Ω at 120 Hz and 0.012 Ω at 20 kHz, with a ripple current rating of 5.90 A at 120 Hz and 6.79 A at 20 kHz. The operating temperature range is -25 °C to +105 °C. The capacitor complies with a 2000-hour endurance test at 105 °C under full load, with ∆ capacitance limited to ±20% and ESR rising to no more than 200% of the limit. The case is insulated with a PVC sleeve.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LQ333M035A052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |