The 381LQ333M025K452 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a case code K45, measuring 30 mm in diameter and 45 mm in length, with a 6.3 mm pin length. At +25°C, its maximum ESR is 0.018 Ω at 120 Hz and 0.013 Ω at 20 kHz, with a ripple current rating of 5.50 A at 120 Hz. The operating temperature range is -40 °C to +105 °C for voltages up to 315 Vdc, and it meets an endurance life test of 2000 hours at 105 °C with a capacitance change of ±20% and ESR doubling. The part features a PVC insulating sleeve and is designed for high-ripple-current applications in compact equipment.
Compact, High Ripple, Snap-In Aluminum 33000µF 25V
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ333M025K452 | 2002-381LQ333M025K452 | 381LQ333M025K452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |