Type 381LQ is on average 23% smaller and more than 5 mm shorter than Type 381LX. This is achieved with a new can closure method that permits installing capacitor elements into smaller cans. Approaching the robust capability of the 381L the new 381LQ enables you to shrink equipment size and retain the original performance.
Compact, High Ripple, Snap-In Aluminum 330µF 250V
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 502mOhm @ 120Hz 2000 Hrs @ 105°C
381LQ Series 250 V 330 uF 22 x 30 Snap In Aluminum Electrolytic Capacitor
CAP ALUM 330UF 20% 250V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ331M250H022 | 2002-381LQ331M250H022 | 338-3757-ND | 192-381LQ331M250H022 | 381LQ331M250H022 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 381LQ Series 250 V 330 uF 22 x 30 Snap In Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |