The 381LQ273M035A052 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 27,000 µF and a tolerance of ±20%. It has a maximum ESR of 0.018 Ω at 120 Hz and 0.014 Ω at 20 kHz, and a ripple current rating of 5.30 A at 105 °C at 120 Hz. The capacitor measures 35 mm in diameter and 50 mm in length, with a pin length of 4.0 mm. It operates within a temperature range of -25 °C to +105 °C and meets a 2000-hour endurance test at full load and 105 °C with ≤20% capacitance change and ≤200% ESR change. It belongs to a compact series designed for higher capacitance per case size, with a case code A052 indicating its dimensions and pin configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LQ273M035A052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |