Cornell Dubilier Aluminum Electrolytic 381LQ223M016H042

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 381LQ223M016H042 is a snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF, a rated voltage of 16 Vdc, and a case size of 22 mm diameter by 40 mm length. It has a capacitance tolerance of ±20%, a maximum ESR of 0.034 ohms at 120 Hz, and a ripple current rating of 3.80 A at 105 °C. The operating temperature range is -25 °C to +105 °C. The part meets an endurance life test of 2000 hours at full load and 105 °C, with a maximum Δ capacitance of ±20% and ESR doubling from the initial limit. The pin configuration is 2 pins snap-in with a 4.0 mm length.

Datasheet Summary
Powered by GS/AI

The 381LQ223M016H042 is a snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF, a rated voltage of 16 Vdc, and a case size of 22 mm diameter by 40 mm length. It has a capacitance tolerance of ±20%, a maximum ESR of 0.034 ohms at 120 Hz, and a ripple current rating of 3.80 A at 105 °C. The operating temperature range is -25 °C to +105 °C. The part meets an endurance life test of 2000 hours at full load and 105 °C, with a maximum Δ capacitance of ±20% and ESR doubling from the initial limit. The pin configuration is 2 pins snap-in with a 4.0 mm length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 381LQ223M016H042 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
381LQ223M016H042
Aluminum Electrolytic 381LQ223M016H042
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 381LQ223M016H042 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
381LQ223M016H042
Aluminum Electrolytic Capacitor 381LQ223M016H042
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-381LQ223M016H042 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LQ223M016H042
Aluminum Electrolytic Capacitors 2002-381LQ223M016H042
Compact, High Ripple, Snap-In Aluminum 22000µF 16V

Compact, High Ripple, Snap-In Aluminum 22000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 381LQ223M016H042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LQ223M016H042-ND
Aluminum Electrolytic Capacitors 381LQ223M016H042-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 34mOhm @ 120Hz 2000 Hrs @ 105°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 34mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LQ223M016H042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LQ223M016H042
Capacitors - Aluminum Electrolytic Capacitors 381LQ223M016H042
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 381LQ223M016H042 381LQ223M016H042 2002-381LQ223M016H042 381LQ223M016H042-ND 381LQ223M016H042
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers