The 381LQ153M016H032 is a snap-in aluminum electrolytic capacitor rated for 160 Vdc, with a capacitance of 15,000 µF and a tolerance of ±20%. It has a case code H03, measuring 22 mm in diameter and 35 mm in length, and is designed for operation between −40 °C and +105 °C. The part specifies a maximum ESR of 0.050 Ω at 120 Hz and 0.042 Ω at 20 kHz, with a ripple current rating of 3.20 A at 120 Hz and 3.68 A at 20 kHz at +105 °C. It meets an endurance life test of 2000 hours at full load and 105 °C, with a maximum change in capacitance of ±20% and ESR doubling. The capacitor uses a PVC insulating sleeve and features a 6.3 mm pin length.
Compact, High Ripple, Snap-In Aluminum 15000µF 16V
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ153M016H032 | 2002-381LQ153M016H032 | 381LQ153M016H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |