Compact, High Ripple, Snap-In Aluminum 12000µF 63V
CAP ALUM 12000UF 20% 63V SNAP
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2002-381LQ123M063K052 | 381LQ123M063K052 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF |
| WVDC | 63 volts | 63 volts |
| Packing Method | Carton | Bulk; Bulk |