The 381LL753M016A062 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 75,000 µF and a tolerance of ±20%. It has a maximum ESR of 0.016 Ω at 120 Hz and 0.015 Ω at 20 kHz, and a ripple current rating of 8.42 A at 120 Hz and 8.75 A at 20 kHz. The capacitor measures 35 mm in diameter and 63 mm in height, and is designed for operation from -55°C to +105°C with an 8,000-hour life expectancy at full rated conditions. It features stable capacitance, ESR, and dissipation factor over its operating life, and is RoHS compliant. The part uses a 2-pin connection style with a 6.3 mm pin length and includes a safety vent on the bottom or side of the can.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LL753M016A062 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |