The 380LX683M035A102 is an 85 °C snap-in aluminum electrolytic capacitor with 68,000 µF capacitance at 35 Vdc and ±20% tolerance. It has a 35 mm × 105 mm case size with two pins and PVC insulation. Maximum ESR is 0.010 Ω at 120 Hz and 0.008 Ω at 20 kHz at +25 °C, with a ripple current rating of 9.50 A at 120 Hz and 11.00 A at 20 kHz at +85 °C. Endurance life is 3,000 hours at full load and +85 °C, with capacitance change ≤ ±20% and ESR ≤ 200% of limit. Operating temperature range is -40 °C to +85 °C for voltages ≤ 250 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX683M035A102 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |