Cornell Dubilier Aluminum Electrolytic 380LX682M016J202

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 380LX682M016J202 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 6800 µF and a tolerance of ±20%. It features a 25 mm diameter and 20 mm length, with two 6.3 mm snap-in pins. The part has a maximum ESR of 0.110 Ω at 120 Hz and 0.092 Ω at 20 kHz at +25°C, and supports a ripple current of 1.80 A at +25°C and 2.10 A at +85°C. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and +85 °C. Vibration tolerance is specified at 10 to 55 Hz with 10 g max in each plane.

Datasheet Summary
Powered by GS/AI

The 380LX682M016J202 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 6800 µF and a tolerance of ±20%. It features a 25 mm diameter and 20 mm length, with two 6.3 mm snap-in pins. The part has a maximum ESR of 0.110 Ω at 120 Hz and 0.092 Ω at 20 kHz at +25°C, and supports a ripple current of 1.80 A at +25°C and 2.10 A at +85°C. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and +85 °C. Vibration tolerance is specified at 10 to 55 Hz with 10 g max in each plane.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 380LX682M016J202 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
380LX682M016J202
Aluminum Electrolytic 380LX682M016J202
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 380LX682M016J202-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX682M016J202-ND
Aluminum Electrolytic Capacitors 380LX682M016J202-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX682M016J202 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX682M016J202
Aluminum Electrolytic Capacitors 2002-380LX682M016J202
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 16V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX682M016J202 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX682M016J202
Capacitors - Aluminum Electrolytic Capacitors 380LX682M016J202
CAP ALUM 6800UF 20% 16V SNAP

CAP ALUM 6800UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 380LX682M016J202 380LX682M016J202-ND 2002-380LX682M016J202 380LX682M016J202
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers