The 380LX682M016H012 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 6800 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 25 mm, featuring two pins for mounting. At +25°C, the maximum ESR is 0.075 ohms at 120 Hz and 0.063 ohms at 20 kHz, with a rated ripple current of 2.60 A at 120 Hz and 2.99 A at 20 kHz. The capacitor operates within a temperature range of -40°C to +85°C and meets an endurance life test of 3,000 hours at full load and +85°C. The case is insulated with PVC, and the terminal configuration supports standard snap-in installation.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 6800µF 16V
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 6800UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX682M016H012 | 2002-380LX682M016H012 | 338-3661-ND | 380LX682M016H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |