The 380LX473M016A042 is a snap-in aluminum electrolytic capacitor with a capacitance of 47,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a case size of 35 mm in diameter and 40 mm in length, and features two snap-in pins with a 4.0 mm lead length. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.022 Ω at 25 °C and 0.020 Ω at 85 °C, with a ripple current rating of 7.50 A at 120 Hz and 8.60 A at 20 kHz. It meets a 3,000-hour endurance life test at +85 °C under full load, with capacitance change limited to ±20% and ESR doubling at the limit. The insulation is PET, as indicated by the part number suffix and date code requirements after December 2019.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 47000µF 16V
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 47000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX473M016A042 | 2002-380LX473M016A042 | 338-2266-ND | 380LX473M016A042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |