The 380LX472M035J012 is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 Vdc, capacitance of 4700 µF, and a tolerance of ±20%. It has a 2-pin configuration, a diameter of 25 mm, and a length of 25 mm. The part operates within a temperature range of -40 °C to +85 °C and meets a 3,000-hour endurance life test at +85 °C under full load. Maximum ESR is 0.080 Ω at 120 Hz and 0.060 Ω at 20 kHz at +25 °C, with a ripple current rating of 3.30 A at 120 Hz and 3.70 A at 20 kHz at +85 °C. The case is insulated with PVC, and it conforms to the Type 380LX series specifications including leakage current limits and impedance ratios at low temperatures.
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 80mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 4700µF 35V
CAP ALUM 4700UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX472M035J012 | 338-2453-ND | 2002-380LX472M035J012 | 380LX472M035J012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |