The 380LX393M016K042 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 39,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 40 mm, featuring two snap-in terminals. The capacitor operates within a temperature range of -40 °C to +85 °C and is rated for a 3,000-hour endurance life at full load and +85 °C, with a maximum ESR of 0.024 Ω at 120 Hz and 0.020 Ω at 20 kHz at +25 °C. Ripple current capability is 6.94 A at 120 Hz and 7.98 A at 20 kHz at +25 °C. The case is insulated with PVC, and the part meets endurance and shelf life standards as defined for the 380LX series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX393M016K042 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |