Cornell Dubilier Aluminum Electrolytic 380LX393M016A032

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 380LX393M016A032 is a snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It features a 35 mm diameter and 35 mm length, with PVC insulation and a 2-pin snap-in mount. The capacitor is rated for operation from -40 °C to +85 °C, with a maximum ESR of 0.022 Ω at 120 Hz and a ripple current of 6.95 A at +85 °C. It meets a 3,000-hour endurance life test at full load and +85 °C, and is designed for use in switching power supplies and motor drives.

Datasheet Summary
Powered by GS/AI

The 380LX393M016A032 is a snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It features a 35 mm diameter and 35 mm length, with PVC insulation and a 2-pin snap-in mount. The capacitor is rated for operation from -40 °C to +85 °C, with a maximum ESR of 0.022 Ω at 120 Hz and a ripple current of 6.95 A at +85 °C. It meets a 3,000-hour endurance life test at full load and +85 °C, and is designed for use in switching power supplies and motor drives.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 380LX393M016A032 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
380LX393M016A032
Aluminum Electrolytic 380LX393M016A032
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Capacitors - 380LX393M016A032 - 766503-380LX393M016A032 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 380LX393M016A032
766503-380LX393M016A032
Aluminum Capacitors - 380LX393M016A032 766503-380LX393M016A032
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 766503-380LX393M016A 032 Series: 380LX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 16V Applications: General Capacitance: 39000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 22 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: 380LX Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 6.95A @ 120Hz Ripple Current - High Frequency: 8A @ 20kHz Height - Seated (Maximum): 1.457" (37.00mm) Alternative Parts (Cross-Reference): EETHC1C393EA; ECOS1CP393EB; ECEC1CP393EB; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 766503-380LX393M016A032
Series: 380LX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 16V
Applications: General
Capacitance: 39000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 22 mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: 380LX
Categories: Capacitors
Dimension: 1.378" Dia (35.00mm)
Ripple Current - Low Frequency: 6.95A @ 120Hz
Ripple Current - High Frequency: 8A @ 20kHz
Height - Seated (Maximum): 1.457" (37.00mm)
Alternative Parts (Cross-Reference): EETHC1C393EA; ECOS1CP393EB; ECEC1CP393EB;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2261-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2261-ND
Aluminum Electrolytic Capacitors 338-2261-ND
39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 85°C

39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX393M016A032 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX393M016A032
Aluminum Electrolytic Capacitors 2002-380LX393M016A032
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 39000µF 16V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 39000µF 16V

Supplier's Site Datasheet
CAP ALUM 39000UF 20% 16V SNAP - 192-380LX393M016A032 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 39000UF 20% 16V SNAP
192-380LX393M016A032
CAP ALUM 39000UF 20% 16V SNAP 192-380LX393M016A032
CAP ALUM 39000UF 20% 16V SNAP

CAP ALUM 39000UF 20% 16V SNAP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 380LX393M016A032 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX393M016A032
Capacitors - Aluminum Electrolytic Capacitors 380LX393M016A032
CAP ALUM 39000UF 20% 16V SNAP

CAP ALUM 39000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 380LX393M016A032 766503-380LX393M016A032 338-2261-ND 2002-380LX393M016A032 192-380LX393M016A032 380LX393M016A032
Product Name Aluminum Electrolytic Aluminum Capacitors - 380LX393M016A032 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 39000UF 20% 16V SNAP Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF 39000 microF 39000 microF 39000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers