The 380LX392M035H012 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 3900 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 25 mm, featuring two pins for mounting. The capacitor operates within a temperature range of -40 °C to +85 °C and is rated for a maximum ripple current of 2.70 A at 120 Hz and 3.10 A at 120 Hz at +85 °C, with a maximum ESR of 0.095 Ω at 120 Hz and 0.070 Ω at 20 kHz at +25 °C. It meets an endurance life test of 3,000 hours at +85 °C under full load with acceptable limits for capacitance change, ESR, and leakage current.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 3900µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3900UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX392M035H012 | 2002-380LX392M035H012 | 380LX392M035H012 | 380LX392M035H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | 3900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |