The 380LX333M035A052 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It features a 35 mm diameter and 50 mm length, with two snap-in pins and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and has a maximum ESR of 0.018 ohms at 25 °C and 0.014 ohms at 85 °C. Its ripple current rating is 7.15 A at 120 Hz and 8.22 A at 20 kHz at +85 °C. The part is rated for 3,000 hours of endurance at full load and +85 °C, with a shelf life test of 1,000 hours at 85 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
33000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 33000µF 35V
CAP ALUM 33000UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX333M035A052 | 380LX333M035A052 | 338-2260-ND | 2002-380LX333M035A052 | 380LX333M035A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |