The 380LX333M025K452 is a snap-in aluminum electrolytic capacitor with a capacitance of 33,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 45 mm, with two pins for snap-in mounting. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at +85 °C under full load. At +25 °C, the maximum ESR is 0.020 ohms at 120 Hz and 0.017 ohms at 20 kHz, with a ripple current rating of 6.84 A at 120 Hz and 7.87 A at 20 kHz. The component uses a PVC or PET sleeve for insulation, with PET applied for date codes after December 2019.
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 380LX333M025K452 | 380LX333M025K452 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |