The 380LX333M016A022 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 33,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 30 mm length, with a 2-pin snap-in terminal configuration and PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and supports a maximum ripple current of 6.80 A at 120 Hz and 7.90 A at 20 kHz at +85 °C. It withstands 3,000 hours of endurance testing at full load and +85 °C, with leakage current not exceeding 3√CV µA after 5 minutes. The case dimensions and terminal layout conform to the 380LX series specifications.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 33000µF 16V
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 25mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 33000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX333M016A022 | 2002-380LX333M016A022 | 338-2259-ND | 380LX333M016A022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |