The 380LX223M025J452 is a snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 45 mm, with two pins for snap-in mounting. The capacitor operates within a temperature range of −40 °C to +85 °C and has a maximum ESR of 0.030 Ω at 120 Hz and 0.024 Ω at 20 kHz at +25 °C. Its ripple current rating is 6.10 A at 120 Hz and 7.00 A at 20 kHz at +85 °C. Endurance life is 3,000 hours at full load and +85 °C, with a shelf life test of 1,000 hours at +85 °C.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 22000µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 22000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX223M025J452 | 2002-380LX223M025J452 | 380LX223M025J452 | 380LX223M025J452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |