Cornell Dubilier Aluminum Electrolytic 380LX223M025J052

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 380LX223M025J052 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 22,000 µF and a tolerance of ±20%. It features a 25 mm diameter and 50 mm length, with two snap-in pins of 6.3 mm length. The part has a maximum ESR of 0.030 Ω at 120 Hz and 0.023 Ω at 20 kHz at +25 °C, and supports a ripple current of 7.00 A at +85 °C. It operates within a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc and has an endurance life of 3,000 hours at full load and +85 °C. The case is insulated with PET material. This part is designed for applications including switching power supplies and motor drives.

Datasheet Summary
Powered by GS/AI

The 380LX223M025J052 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 22,000 µF and a tolerance of ±20%. It features a 25 mm diameter and 50 mm length, with two snap-in pins of 6.3 mm length. The part has a maximum ESR of 0.030 Ω at 120 Hz and 0.023 Ω at 20 kHz at +25 °C, and supports a ripple current of 7.00 A at +85 °C. It operates within a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc and has an endurance life of 3,000 hours at full load and +85 °C. The case is insulated with PET material. This part is designed for applications including switching power supplies and motor drives.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 380LX223M025J052 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
380LX223M025J052
Aluminum Electrolytic 380LX223M025J052
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX223M025J052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX223M025J052
Aluminum Electrolytic Capacitors 2002-380LX223M025J052
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 22000µF 25V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 22000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2431-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2431-ND
Aluminum Electrolytic Capacitors 338-2431-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 120Hz 3000 Hrs @ 85°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX223M025J052 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LX223M025J052
Capacitors - Aluminum Electrolytic Capacitors 380LX223M025J052
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 380LX223M025J052 2002-380LX223M025J052 338-2431-ND 380LX223M025J052
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details