The 380LX series is a high capacitance snap-in aluminum electrolytic capacitor designed for switching power supply and motor drive applications, operating from -40 °C to +85 °C at voltages up to 250 Vdc and from -25 °C to +85 °C at higher voltages. It offers capacitance values from 33 µF to 270,000 µF with a tolerance of ±20%, a 3,000-hour endurance life at 85 °C under full load, and is available in case sizes from 22 mm to 50 mm in diameter with lengths up to 105 mm. The part has a 2-pin snap-in configuration with PVC or PET insulation, and ripple current ratings depend on frequency and temperature as specified.
18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 480mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 18000µF 35V
CAP ALUM 18000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX183M035A032 | 338-2249-ND | 2002-380LX183M035A032 | 380LX183M035A032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |