The 380LX183M016H032 is a snap-in aluminum electrolytic capacitor with a capacitance of 18,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a case code H03, measuring 22 mm in diameter and 35 mm in length, and features two snap-in pins. The maximum ESR at 120 Hz is 0.046 Ω, with a ripple current rating of 3.98 A at +25°C and 4.58 A at +85°C. It operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at full load and 85 °C.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 18000µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 18000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX183M016H032 | 2002-380LX183M016H032 | 380LX183M016H032 | 380LX183M016H032-ND | 380LX183M016H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |