Cornell Dubilier Aluminum Electrolytic 380LX153M035A022

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 380LX153M035A022 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 15,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 30 mm length, with a two-pin snap-in configuration, and uses PET insulation as of December 2019. This part operates across a temperature range of −40 °C to +85 °C, supports a maximum ripple current of 5.60 A at 120 Hz and 6.40 A at 20 kHz at +85 °C, and meets an endurance life test of 3,000 hours at full load and +85 °C with specified limits on capacitance change, ESR, and leakage current.

Datasheet Summary
Powered by GS/AI

The 380LX153M035A022 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 15,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 30 mm length, with a two-pin snap-in configuration, and uses PET insulation as of December 2019. This part operates across a temperature range of −40 °C to +85 °C, supports a maximum ripple current of 5.60 A at 120 Hz and 6.40 A at 20 kHz at +85 °C, and meets an endurance life test of 3,000 hours at full load and +85 °C with specified limits on capacitance change, ESR, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 380LX153M035A022 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
380LX153M035A022
Aluminum Electrolytic 380LX153M035A022
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2246-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2246-ND
Aluminum Electrolytic Capacitors 338-2246-ND
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-380LX153M035A022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX153M035A022
Aluminum Electrolytic Capacitors 2002-380LX153M035A022
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 35V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX153M035A022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX153M035A022
Capacitors - Aluminum Electrolytic Capacitors 380LX153M035A022
CAP ALUM 15000UF 20% 35V SNAP

CAP ALUM 15000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 380LX153M035A022 338-2246-ND 2002-380LX153M035A022 380LX153M035A022
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers