The 380LX153M025J032 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 15,000 µF and a tolerance of ±20%. It has a 25 mm diameter and 35 mm length, with two pins for snap-in mounting. At +25°C, its maximum ESR is 0.044 ohms at 120 Hz and 0.035 ohms at 20 kHz, supporting a ripple current of 4.63 A at 120 Hz and 5.32 A at 20 kHz. It operates within a temperature range of -40 °C to +85 °C and is rated for 3,000 hours of endurance at full load and 85 °C. The case insulation is PVC, and it meets the specified leakage current limit of ≤3√CV µA at 5 minutes. The part is designed for use in switching power supplies and motor drives with high ripple current demands.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 25V
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX153M025J032 | 380LX153M025J032 | 2002-380LX153M025J032 | 380LX153M025J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |