The 380LX153M016H032 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 15,000 μF and a tolerance of ±20%. It has a 22 mm diameter and 35 mm length, with two pins for snap-in mounting. The capacitor operates within a temperature range of −40 °C to +85 °C and meets a 3,000-hour endurance life test at +85 °C under full load. Its maximum ESR is 0.055 Ω at 120 Hz and 0.047 Ω at 20 kHz at +25 °C, with a ripple current rating of 3.69 A at +25 °C and 4.24 A at +85 °C. The capacitor uses PVC insulation and complies with the manufacturer's specified end-of-life criteria for capacitance, ESR, and leakage current.
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 3000 Hrs @ 85°C
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 16V
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX153M016H032 | 380LX153M016H032-ND | 2002-380LX153M016H032 | 380LX153M016H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |