The 380LX152M050H012 is a snap-in aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 1500 µF and a tolerance of ±20%. It features a 22 mm diameter and 25 mm length, with two pins for mounting. The part has a maximum ESR of 0.220 Ω at 25°C and 0.170 Ω at 85°C, and supports a ripple current of 1.25 A at 120 Hz and 1.45 A at 20 kHz. It operates within a temperature range of -40 °C to +85 °C and has an endurance life of 3,000 hours at full load and +85 °C. The insulation material is PVC, and the case size is designated as H012.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1500µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1500UF 20% 50V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX152M050H012 | 2002-380LX152M050H012 | 380LX152M050H012 | 380LX152M050H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |