The 380LX123M025J022 is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 12,000 µF, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with two 6.3 mm snap-in pins. The maximum ESR is 0.055 Ω at 120 Hz and 0.044 Ω at 20 kHz at +25°C, with a ripple current rating of 4.10 A at +25°C and 4.72 A at +85°C. It operates within a temperature range of -40 °C to +85 °C and meets a 3,000-hour endurance life test at full load and +85 °C. The case is insulated with PVC or PET, and the physical dimensions conform to the J02 case code. The part supports a maximum surge voltage of 32 Vdc and is designed for use in switching power supplies and motor drives.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 12000µF 25V
CAP ALUM 12000UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX123M025J022 | 380LX123M025J022 | 2002-380LX123M025J022 | 380LX123M025J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |