The 380LX103M035J022 is a snap-in aluminum electrolytic capacitor with a capacitance of 10,000 µF, a rated voltage of 35 Vdc, and a capacitance tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, featuring two pins for mounting. The maximum ESR is 0.058 Ω at +25°C and 0.044 Ω at 20 kHz, with a ripple current rating of 4.42 A at +25°C and 5.08 A at +85°C. It operates within a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc and has an endurance life of 3,000 hours at full load and +85 °C.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 10000µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10000UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX103M035J022 | 2002-380LX103M035J022 | 380LX103M035J022 | 380LX103M035J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |