The 380LX103M016H012 is a snap-in aluminum electrolytic capacitor with a capacitance of 10,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a 22 mm diameter and 25 mm length, with two snap-in pins. Its maximum ESR at 120 Hz is 0.075 ohms and at 20 kHz is 0.062 ohms at +25 °C, and the ripple current rating is 2.90 A at 120 Hz and 3.30 A at 20 kHz at +25 °C. The operating temperature range is from -40 °C to +85 °C for voltages up to 250 Vdc. The capacitor meets an endurance life test of 3,000 hours at full load and +85 °C with a capacitance change of ±20% and ESR doubling. Insulation is PVC, and it is designed for use in switching power supplies and motor drives.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 10000µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX103M016H012 | 2002-380LX103M016H012 | 380LX103M016H012 | 380LX103M016H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |