The 380LQ563M025A052 is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 Vdc, a capacitance of 56,000 µF, and a tolerance of ±20%. It has a case size of 35 mm diameter by 50 mm length, with a 6.3 mm pin length. The part operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at 85 °C under full load. Its maximum ESR at 120 Hz is 0.019 ohms, and it supports a ripple current of 8.91 A at 85 °C. The capacitor is insulated with PET and complies with the dimensional specifications for the A05 case code.
Datasheet Summary Powered by GS/AI
The 380LQ563M025A052 is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 Vdc, a capacitance of 56,000 µF, and a tolerance of ±20%. It has a case size of 35 mm diameter by 50 mm length, with a 6.3 mm pin length. The part operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at 85 °C under full load. Its maximum ESR at 120 Hz is 0.019 ohms, and it supports a ripple current of 8.91 A at 85 °C. The capacitor is insulated with PET and complies with the dimensional specifications for the A05 case code.