The 380LQ563M016A452 is a snap-in aluminum electrolytic capacitor with a capacitance of 56,000 µF, a rated voltage of 16 Vdc, and a case size of 35 mm diameter by 45 mm length. It features a capacitance tolerance of ±20%, a maximum ESR of 0.022 Ω at 120 Hz, and a ripple current rating of 8.73 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The case is insulated with PVC or PET, and the part includes two snap-in pins with a length of 6.3 mm.
56000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Compact, High Capacitance, Snap-In Aluminum 56000µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 56000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ563M016A452 | 380LQ563M016A452-ND | 2002-380LQ563M016A452 | 380LQ563M016A452 | 380LQ563M016A452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 56000 microF | 56000 microF | 56000 microF | 56000 microF | 56000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |