Cornell Dubilier Mica 29430B913JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 294 series are cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters. The part 29430B913JO0 is a 91,000 pF capacitor rated for 3,000 peak volts, with a maximum AC current of 62 A at 3 MHz, 43 A at 1 MHz, 39 A at 300 kHz, and 39 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 5.00 inches and a capacitance tolerance of ±5%. The capacitor is suitable for frequencies from 100 kHz to 3 MHz and operates from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 294 series are cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters. The part 29430B913JO0 is a 91,000 pF capacitor rated for 3,000 peak volts, with a maximum AC current of 62 A at 3 MHz, 43 A at 1 MHz, 39 A at 300 kHz, and 39 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 5.00 inches and a capacitance tolerance of ±5%. The capacitor is suitable for frequencies from 100 kHz to 3 MHz and operates from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29430B913JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29430B913JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers