The 294300B911JO0 is a cylindrical high-voltage mica capacitor rated for 30 kV peak voltage and a capacitance of 910 pF, with a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current applications up to 3 MHz, with a maximum AC current of 10 A at 65 °C. The capacitor has a case height of 4.50 inches and is suited for radio transmission circuits. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 910µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294300B911JO0 | 294300B911JO0 | 2002-294300B911JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | 910 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |