Cylindrical mica capacitor rated for 30,000 volts peak, with a capacitance of 820 pF, ±5% tolerance, operating from -55 °C to +125 °C. Mounted in a case 4.00 inches in height. Maximum AC current at 65 °C is 9.1 A at 3 MHz, 6.8 A at 1 MHz, 9.1 A at 300 kHz, and 4.7 A at 100 kHz.
High-Voltage Mica Capacitors 820µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B821JO0 | 2002-294300B821JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 8.20E-4 microF | 820 microF |