The 294300B751JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 30,000 peak volts and 750 pF capacitance. It operates from -55 °C to +125 °C with a capacitance tolerance of ±5%. The capacitor has a case height of 4.00 inches and is rated for a maximum AC current of 16 A at 3 MHz, 15 A at 1 MHz, 8.2 A at 300 kHz, and 4.3 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is highly shock resistant with convenient mounting. The part belongs to the Type 294 series, which is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 750µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294300B751JO0 | 2002-294300B751JO0 | 294300B751JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 7.50E-4 microF | 750 microF | 7.50E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |