Cylindrical high-voltage mica capacitors of the 294 series, rated for 30,000 volts peak, with a capacitance of 510 pF, ±5% tolerance, and a temperature range of -55 °C to +125 °C. The part is cast in a cylindrical case with a height of 4.00 inches. It supports a maximum AC current of 13 A at 3 MHz, 12 A at 1 MHz, 6.8 A at 300 kHz, and 3.3 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 510µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B511JO0 | 2002-294300B511JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 5.10E-4 microF | 510 microF |