The 294300B361JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 360 pF and a rated voltage of 30,000 volts peak. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor is cast in a cylindrical case and has a case height of 4.00 inches. At 65 °C, it supports a maximum AC current of 12 A at 3 MHz, 10 A at 1 MHz, 5.6 A at 300 kHz, and 2.7 A at 100 kHz.
High-Voltage Mica Capacitors 360µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B361JO0 | 2002-294300B361JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 3.60E-4 microF | 360 microF |