The 294300B161JO0 is a cylindrical high-voltage mica capacitor rated for 30,000 peak volts, with a capacitance of 160 pF and a tolerance of ±5%. It operates from −55 °C to +125 °C and has a case height of 4.00 inches. The device supports a maximum AC current of 9.1 A at 3 MHz, 6.8 A at 1 MHz, 3.3 A at 300 kHz, and 1.5 A at 100 kHz at 65 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 160µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 294300B161JO0 | 294300B161JO0 | 2002-294300B161JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.60E-4 microF | 160 microF |