The 294300B151JO0 is a cylindrical high-voltage mica capacitor rated for 30 kV peak, with a capacitance of 150 pF and a tolerance of ±5%. It supports a temperature range of -55 °C to +125 °C and is designed for frequencies up to 3 MHz, with a maximum AC current of 9.1 A at 65 °C under this frequency. The capacitor has a height of 4.00 inches and is cast in a cylindrical case for convenient mounting and high shock resistance.
High-Voltage Mica Capacitors 150µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B151JO0 | 2002-294300B151JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 1.50E-4 microF | 150 microF |